NPFC - MIL-PRF-9050
VALVES, OXYGEN, PRESSURE RELIEF, AIRCRAFT
| Organization: | NPFC |
| Publication Date: | 26 November 1997 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers aircraft pressure relief valves for 70 and 300 psig rated liquid oxygen (LOX) converters.
The valves will be of the following types and Government designations, as specified (see 6.2):
Type PIN Operating range I M9050-1 80-100 psig II M9050-2 100-120 psig III M9050-3 330-380 psig IV M9050-4 380-430 psig V M9050-5 120-140 psig
intended Use:
The pressure relief valves covered by this specification are intended for use with both the 70 and 300 psig rated liquid oxygen converters and other aircraft system applications.
Document History