NPFC - MIL-H-24136/3

HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -4 THROUGH -32)

inactive
Buy Now
Organization: NPFC
Publication Date: 18 June 1984
Status: inactive
Page Count: 12
scope:

This specification covers synthetic fiber reinforced hoses and reusable end fittings in sizes -4 through -32 for use in low pressure applications.

intended Use:

Hose and fittings to this specification sheet are intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure and temperatures do... View More

Document History

September 24, 2020
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE, SIZES -4 THROUGH -32)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -4 THROUGH -32)
Hose to this specification sheet is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed minus 40°F...
MIL-H-24136/3
June 18, 1984
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -4 THROUGH -32)
Hose and fittings to this specification sheet are intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure and temperatures do not exceed...

References

Advertisement