ASD-STAN - PREN 4560

Aerospace Series Pipe Coupling, 37 Degree, Spherical, Up to 21 000 kPa Inch Series Technical Specification

inactive
Organization: ASD-STAN
Publication Date: 1 September 2000
Status: inactive
Page Count: 14

Document History

October 1, 2013
Aerospace Series Pipe Coupling, 37 Degrees, Spherical, Up to 21 000 kPa Inch Series Technical Specification
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe coupling, 37°, spherical, for temperature...
PREN 4560
September 1, 2000
Aerospace Series Pipe Coupling, 37 Degree, Spherical, Up to 21 000 kPa Inch Series Technical Specification
A description is not available for this item.
Advertisement