DS/CWA 14923-5

J/eXtentions for Financial Services (J/XFS) for the Java Platform - Part 5: Cash Dispenser, Recycler and ATM Device Class Interface - Programmer´s Reference

active, Most Current
Organization: DS
Publication Date: 29 July 2004
Status: active
Page Count: 138
ICS Code (IT applications in banking): 35.240.40
scope:

This document describes the Cash Dispenser, Recycler and ATM device classes based on the basic architecture of J/XFS which is similar to the JavaPOS architecture. It is event driven and asynchronous. Three basic levels are defined in JavaPOS. For J/XFS this model is extended by a communication layer, which provides device communication that allows distribution of applications and devices within a network. So we have the following layers in J/XFS : - Application - Device Control and Manager - Device Communication - Device Service

Document History

DS/CWA 14923-5
July 29, 2004
J/eXtentions for Financial Services (J/XFS) for the Java Platform - Part 5: Cash Dispenser, Recycler and ATM Device Class Interface - Programmer´s Reference
This document describes the Cash Dispenser, Recycler and ATM device classes based on the basic architecture of J/XFS which is similar to the JavaPOS architecture. It is event driven and asynchronous....
Advertisement