BSI - BS 2562
Specification for Cable boxes for transformers and reactors
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 1979 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Housings, enclosures, other machine parts): | 21.180 |
scope:
Specifies envelope and fixing dimensions and dimensions of certain components. For voltages up to 36 kV and currents up to 2500 A. Requirements for boxes in which the cores of cables terminate and are connected to terminals. For paper or extruded insulated cables with copper or aluminium conductors and lead or aluminium sheaths.
Document History
BS 2562
December 31, 1979
Specification for Cable boxes for transformers and reactors
Specifies envelope and fixing dimensions and dimensions of certain components. For voltages up to 36 kV and currents up to 2500 A. Requirements for boxes in which the cores of cables terminate and...