AFNOR - NF EN 2338

Aerospace series - Sheets, hold rolled in titanium alloys - Thickness a more than or equal to 0,2 mm and less than or equal to 6 mm - Dimensions

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2002
Status: active
Page Count: 15
ICS Code (Titanium): 49.025.30

Document History

NF EN 2338
February 1, 2002
Aerospace series - Sheets, hold rolled in titanium alloys - Thickness a more than or equal to 0,2 mm and less than or equal to 6 mm - Dimensions
A description is not available for this item.
Advertisement