NPFC - MIL-STD-1809

SPACE ENVIRONMENT FOR USAF SPACE VEHICLES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 February 1991
Status: active
Page Count: 69
scope:

The purpose and scope of this document is to state the parameters of the earth's natural environment, above 100 kilometers, for use in space vehicle and space system design. The natural environment includes neutral atmosphere, plasma, energetic charged particles, meteoroids, geomagnetic field, electromagnetic radiation, gravitational field, cosmic rays, and solar energetic particles. The geosynchronous environment and the ionosphere are treated in detail. The trapped radiation belts, drag due to the neutral density, atomic oxygen, and particle impacts are treated as well.

This standard is intended for use in acquisition contracts for selected space vehicles and upper stage vehicles. The standard should be cited in the technical requirements (program-peculiar specifications) as may be appropriate to specify the natural space environment parameters that are applicable for the space system acquisition.

THIS PAGE INTENTIONALLY LEFT BLANK

intended Use:

This standard is intended for use in acquisition contracts for selected space vehicles, upper stage vehicles, payloads, and space experiments. The standard would be cited in the system... View More

Document History

MIL-STD-1809
February 15, 1991
SPACE ENVIRONMENT FOR USAF SPACE VEHICLES
This standard is intended for use in acquisition contracts for selected space vehicles, upper stage vehicles, payloads, and space experiments. The standard would be cited in the system specifications...

References

Advertisement