ISA 60079-15

Electrical Apparatus for Use in Class I, Zone 2 Hazardous (Classified) Locations - Type of Protection "n"

inactive
Buy Now
Organization: ISA
Publication Date: 5 May 2003
Status: inactive
Page Count: 60
scope:

This report specifies requirements for the construction, assessment and testing of electrical apparatus with type of protection "n" which, when operating normally within its rated duty, is unlikely to be capable of igniting a surrounding explosive gas atmosphere.

This report specifies the features of apparatus which shall be assessed to achieve a satisfactory level of safety for electrical apparatus for use in Zone 2.

This report applies only to Group II electrical apparatus intended for use in locations with explosive gas atmospheres other than in mines subject to firedamp.

The requirements of ANSI/ISA-60079-0 do not apply to electrical apparatus with type of protection "n" unless otherwise specified in this document.

NOTE 1 - This report does not prohibit the use of electrical apparatus complying with the requirements of a recognized standard for industrial electrical apparatus which does not in normal service produce arcs or sparks or ignition-capable hot surfaces. (See IEC Publication 79-14.)

NOTE 2 - This report is worded in the mandatory form because it was intended to be a "Standard". It is up to each National Committee, when drafting a similar document based on this report, to decide which form of wording to use in their national standard or report.

Document History

February 15, 2013
Explosive atmospheres – Part 15: Equipment protection by type of protection "n"
This standard specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection, "n" intended for use in explosive gas atmospheres. This...
July 17, 2009
Electrical Apparatus for Use in Class I, Zone 2 Hazardous (Classified) Locations: Type of Protection "n"
This standard specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in Class I, Zone 2 hazardous...
ISA 60079-15
May 5, 2003
Electrical Apparatus for Use in Class I, Zone 2 Hazardous (Classified) Locations - Type of Protection "n"
This report specifies requirements for the construction, assessment and testing of electrical apparatus with type of protection "n" which, when operating normally within its rated duty, is unlikely...
Advertisement