DIN EN 300636

Fixed radio systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 300636 V 1.3.1 (2001-02) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 October 2001
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 300636
October 1, 2001
Fixed radio systems - Point-to-multipoint equipment - Time Division Multiple Access (TDMA); Point-to-multipoint digital radio systems in frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 300636 V 1.3.1 (2001-02) as German Standard)
A description is not available for this item.
February 1, 2001
Fixed Radio Systems - Point-to-multipoint equipment - Time division multiple acess (TDMA) - Point-to-multipoint digital radio systems in the frequency bands in the range 1 GHz to 3 GHz (Endorsement of the English version EN 300636 V 1.2.1 (2000-03) as German standard)
A description is not available for this item.
Advertisement