MODUK - DEF STAN 91-51
Grease, Aircraft: Helicopter Oscillating Bearing NATO Code No: G-366 Joint Service Designation: XG-284
inactive
| Organization: | MODUK |
| Publication Date: | 22 May 1980 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This Standard relates to one grade of grease specifically for use in bearings having oscillatory motion of small amplitude, such as helicopter rotor head bearings, over the temperature range minus 55 °C to plus 75 °C.
Document History
February 15, 2003
Grease, Aircraft: Helicopter Oscillating Bearing NATO Code: G-366 Joint Service Designation: XG-284
This Defence Standard specifies the requirements for one grade of grease for use in bearings having oscillatory motion of small amplitude, such as helicopter rotor head bearings, over the temperature...
DEF STAN 91-51
May 22, 1980
Grease, Aircraft: Helicopter Oscillating Bearing NATO Code No: G-366 Joint Service Designation: XG-284
This Standard relates to one grade of grease specifically for use in bearings having oscillatory motion of small amplitude, such as helicopter rotor head bearings, over the temperature range minus 55...