BSI - BS 4344

Specification for Pulley blocks for use with natural and synthetic fibre ropes

inactive
Buy Now
Organization: BSI
Publication Date: 20 September 1968
Status: inactive
Page Count: 14
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

Requirements for pulley blocks to lift up to 6 tons in combination with natural and synthetic fibre ropes of maximum safe working load up to 10 kN on the single part, rope safety factor 8, maximum rope velocity 0.5 m/s, and a sheave diameter at the bottom of the groove not less than five rope diameters. Materials and heat treatment, block shell , head fitting, becket, axle pins, sheaves, lubrication, locking nuts, finish. Recommendations for contracts and marking of safe working load per rope fall.

Document History

BS 4344
September 20, 1968
Specification for Pulley blocks for use with natural and synthetic fibre ropes
Requirements for pulley blocks to lift up to 6 tons in combination with natural and synthetic fibre ropes of maximum safe working load up to 10 kN on the single part, rope safety factor 8, maximum...

References

Advertisement