DLA - SMD-5962-91676 REV B

MICROCIRCUIT, HYBRID, DIGITAL, OPTICAL COUPLED FILTER

inactive
Organization: DLA
Publication Date: 10 December 1993
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 66079 Single channel, optocoupler

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 7 Co-axial Y See figure 1 7 Bolthead co-axial

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VCC) . . . . . . . . . . . . . . . . . . . . 7 V dc (1 minute maximum) Input current . . . . . . . . . . . . . . . . . . . . . . . 20 mA Storage temperature range . . . . . . . . . . . . . . . . . −65°c to +150°c Power dissipation (TC = +125°C) . . . . . . . . . . . . . . . 175 mW Lead temperature (soldering, 10 seconds). . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +175°C

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc High level input current . . . . . . . . . . . . . . . . . . 12.5 mA minimum 2/ Low level input current. . . . . . . . . . . . . . . . . . . 250 µA dc maximum Normalized fanout (TTL load) . . . . . . . . . . . . . . . . 6 maximum Case operating temperature range (TC) . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 21, 2005
MICROCIRCUIT, HYBRID, DIGITAL, OPTICAL COUPLED FILTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 9, 1998
MICROCIRCUIT, HYBRID, DIGITAL, OPTICAL COUPLED FILTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-91676 REV B
December 10, 1993
MICROCIRCUIT, HYBRID, DIGITAL, OPTICAL COUPLED FILTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
April 30, 1993
MICROCIRCUIT, HYBRID, DIGITAL, OPTICAL COUPLED FILTER
A description is not available for this item.
July 7, 1992
MICROCIRCUIT, HYBRID, DIGITAL, OPTICAL COUPLED FILTER
A description is not available for this item.
Advertisement