DS/CEN/TS 14578
Plastics piping systems for water supply or drainage and sewerage - Glass-reinforced thermosetting plastics (GPR) based on unsaturated polyester resin (UP) - Recommended practice for installation
| Organization: | DS |
| Publication Date: | 20 November 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (External water conveyance systems): | 93.025 |
scope:
This Technical Specification (CEN/TS) specifies recommended practices for installing piping systems made of glass-reinforced thermosetting plastics based on unsaturated polyester resin (GRP-UP), intended to be used for pressure or non-pressure water or sewerage applications. It is applicable to GRP-UP piping systems of nominal sizes from DN 100 to DN 3000 which are intended to be used for the conveyance of liquids at temperatures up to 50 °C and at pressures of 0,5 bar and greater.
Document History