MODUK - DEF STAN 59-62: 90/002

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 2
scope:

This specificatîon is in accordance with K1007, Issue 3 except where otherwise specified and covers the detail requirements for:-

DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS, ONE EXTENDER INPUT and ONE OUTPUT per gate.

The circuit is in a Ceramic FLAT-PACK encapsulation and is designed to operate over the positive supply voltage range 4.5V to 5.5V and over the ambient temperature range -55ºC to +125ºC.

Document History

DEF STAN 59-62: 90/002
January 1, 1969
Integrated Circuit
This specificatîon is in accordance with K1007, Issue 3 except where otherwise specified and covers the detail requirements for:- DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS, ONE...

References

Advertisement