CEN - EN 2071

Aerospace Series - Sheets in Aluminium and Aluminium Alloys - Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions

active, Most Current
Organization: CEN
Publication Date: 1 December 2001
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

EN 2071
December 1, 2001
Aerospace Series - Sheets in Aluminium and Aluminium Alloys - Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
A description is not available for this item.

References

Advertisement