IEC 60332-3-22

Tests on Electric Cables Under Fire Conditions - Part 3-22: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Category A

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2000
Status: inactive
Page Count: 36
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

The series of International Standards covered by Parts 3-10, 3-21, 3-22, 3-23, 3-24 and 3-25 of IEC 60332 specifies methods of test for the assessment of vertical flame spread of verticallymounted bunched wires or cables, electrical or optical, under defined conditions.

NOTE For the purpose of this standard the term "electric wire or cable" covers all insulated metallic conductor cables used for the conveyance of energy or signals.

The test is intended for type approval testing. The requirements for the selection of cables for testing are given in annex A. The flame spread is measured as the extent of damage of the cable sample. This procedure may be used to demonstrate the cable's ability to limit flame spread.

This part of IEC 60332 covers category A and relates to cables installed on the test ladder to achieve a nominal total volume of non-metallic material of 7 l/m of test sample. The flame application time is 40 min. The method of mounting uses the front of the ladder, a standard or wide ladder being used for cables having a conductor cross-section greater than 35 mm² according to the number of test pieces required, and a standard ladder for conductor crosssections 35 mm² and smaller. The category is intended for general use where high volumes of non-metallic material are required to be evaluated.

A recommended performance requirement is given in annex B.

Document History

July 1, 2018
Tests on electric and optical fibre cables under fire conditions – Part 3-22: Test for vertical flame spread of vertically-mounted bunched wires or cables – Category A
This part of IEC 60332 covers category A for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined...
February 1, 2009
Tests on electric and optical fibre cables under fire conditions – Part 3-22: Test for vertical flame spread of vertically-mounted bunched wires or cables – Category A
The series of International Standards covered by Parts 3-10, 3-21, 3-22, 3-23, 3-24 and 3-25 of IEC 60332 specifies methods of test for the assessment of vertical flame spread of verticallymounted...
December 1, 2008
AMENDMENT 1 Tests on electric and optical fibre cables under fire conditions – Part 3-22: Test for vertical flame spread of vertically-mounted bunched wires or cables – Category A
The series of International Standards covered by Parts 3-10, 3-21, 3-22, 3-23, 3-24 and 3-25 of IEC 60332 specifies methods of test for the assessment of vertical flame spread of verticallymounted...
IEC 60332-3-22
October 1, 2000
Tests on Electric Cables Under Fire Conditions - Part 3-22: Test for Vertical Flame Spread of Vertically-Mounted Bunched Wires or Cables - Category A
The series of International Standards covered by Parts 3-10, 3-21, 3-22, 3-23, 3-24 and 3-25 of IEC 60332 specifies methods of test for the assessment of vertical flame spread of verticallymounted...

References

Advertisement