BHMA - ANSI A156.7

Template Hinge Dimensions

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 1988
Status: inactive
Page Count: 22
scope:

PURPOSE

The purpose of this Standard is to establish nationally recognized dimensions for builders template hinges which are used on metal doors and frames. This Standard is intended to assure the interchangeability of template hinges and to provide a uniform method for template identification.

SCOPE AND CLASSIFICATION

This Standard cover the requirements for the length, width, thickness, offset, and screw hole spacing for builders template hinges. Included in the standard are hinge identification symbols and screw sizes. Methods for identifying template hinges that conform to the Standard are provided.

Document History

January 1, 2016
TEMPLATE HINGE DIMENSIONS
This Standard covers the requirements for the length, width, thickness, offset, and screw hole spacing for builders template hinges. Included in the standard are hinge identification symbols and...
January 1, 2014
TEMPLATE HINGE DIMENSIONS
This Standard covers the requirements for the length, width, thickness, offset, and screw hole spacing for builders template hinges. Included in the standard are hinge identification symbols and...
January 1, 2003
TEMPLATE HINGE DIMENSIONS
This Standard covers the requirements for the length, width, thickness, offset, and screw hole spacing for builders template hinges. Included in the standard are hinge identification symbols and...
January 1, 2003
Template Hinge Dimensions
This Standard covers the requirements for the length, width, thickness, offset, and screw hole spacing for builders template hinges. Included in the standard are hinge identification symbols and...
January 1, 1988
Template Hinge Dimensions
A description is not available for this item.
ANSI A156.7
January 1, 1988
Template Hinge Dimensions
PURPOSE The purpose of this Standard is to establish nationally recognized dimensions for builders template hinges which are used on metal doors and frames. This Standard is intended to assure the...
Advertisement