DS/EN 1964-1

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an Rm value of less than 1100 MPa

inactive, Most Current
Organization: DS
Publication Date: 21 March 2000
Status: inactive
Page Count: 51
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. This standard is applicable to cylinders manufactured from steel with an Rm value of less than 1100 MPa.

Document History

DS/EN 1964-1
March 21, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an Rm value of less than 1100 MPa
This standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas...

References

Advertisement