DS/ISO 4043

Mobile booths for simultaneous interpretation – General characteristics and equipment

inactive, Most Current
Organization: DS
Publication Date: 16 August 1999
Status: inactive
Page Count: 15
ICS Code (Public buildings): 91.040.10
scope:

The basic requirements for booths for simultaneous interpretation are specified in ISO 2603. This standard is an adaption of ISO 2603 to meet the needs of transport and handling of mobile booths to be used in halls not equipped with built-in booths.

Document History

DS/ISO 4043
August 16, 1999
Mobile booths for simultaneous interpretation – General characteristics and equipment
The basic requirements for booths for simultaneous interpretation are specified in ISO 2603. This standard is an adaption of ISO 2603 to meet the needs of transport and handling of mobile booths to...
Simultaneous interpreting -- Mobile booths -- Requirements
This International Standard provides requirements and recommendations for the manufacture of mobile simultaneous interpreting booths. The main features of mobile booths that distinguish them from...

References

Advertisement