DLA - SMD-5962-89652

MICROCIRCUITS, DIGITAL, FAST CMOS, QUAD DUAL-PORT REGISTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 February 1990
Status: active
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT399 Quad dual-port register, TTL compatible 02 54FCT399A Quad dual-port register, TTL compatible

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" ×.358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range 2/ - - - - - - - - - - - - - - - - - - −0.5 V dcto VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC DC input diode current (IIK) - - - - - - - - - - - - - - - −20 mA DC output diode current (IOK)- - - - - - - - - - - - - - - −50 mA DC output current- - - - - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 3/- - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL)- - - - - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - - - - 2.0 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-89652
February 23, 1990
MICROCIRCUITS, DIGITAL, FAST CMOS, QUAD DUAL-PORT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement