SNV - SN EN 14869-2
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test (ISO 11003-2:2001, modified)
inactive
| Organization: | SNV |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Adhesives): | 83.180 |
Document History
August 1, 2011
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test
This European Standard specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force.
The test is performed on...
SN EN 14869-2
October 1, 2004
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test (ISO 11003-2:2001, modified)
A description is not available for this item.