NPFC - A-A-3129
CUSHIONING MATERIAL, FLEXIBLE OPEN CELL PLASTIC FILM (FOR PACKAGING APPLICATIONS)
| Organization: | NPFC |
| Publication Date: | 6 October 1997 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers flexible, open cell, heat sealable, noncorrosive, plastic film for use in cushioning and wrapping applications. The material covered by this specification shall be of the following Types, Classes, Styles and Grades, as specified below and 7.4.
Type I - Cushioning applications, nominal thickness not less than 6.4 mm (¼")
Type II - Wrapping applications, nominal thickness less than 6.4 mm (¼")
Style A - Perforated
Style B - Nonperforated
Class 1 - Without reinforcing top film
Class 2 - With reinforcing top film
Grade A - Regular
Grade B - Static dissipative
Grade C - Fire retardant Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document, should be sent to: General Services Administration, Federal Supply Service, 26 Federal Plaza, New York N.Y. 10278 ATTN: Engineering Branch (2FYEE).
intended Use:
The materials described, are intended for use within packages. Transparent materials are especially suitable for use in inserts within transparent bags and envelopes to permit inspection of the... View More
Document History