DLA - SMD-5962-89956 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 May 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS646 Octal bus transceivers and registers with non-inverting 3-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range VCC - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage: Control inputs - - - - - - - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc I/O ports - - - - - - - - - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - - - - - 484 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C- - - - - - - - - - - - - - - - - - - - - - 0.7 V dc TC = −55°C- - - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC = +25°C- - - - - - - - - - - - - - - - - - - - - - 0.8 V dc Maximum high level output current (IOH) - - - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - - - 12 mA Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Pulse duration, clocks high or low (tW) - - - - - - - - 14.5 ns minimum Setup time, A before CAB↑ or B before CBA↑ (tS) - - - - 15.0 ns minimum Hold time, A after CAB↑ or B after CBA↑ (tH) - - - - - - 01.0 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 3, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 24, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
August 5, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 10, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89956 REV A
May 11, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 26, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, OCTAL BUS TRANSCEIVERS AND REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement