DS/EN ISO 6974-3

Natural gas – Determination of composition with defined uncertainty by gas chromatography – Part 3: Determination of hydrogen, helium, oxygen, nitrogen, carbon dioxide and hydrocarbons up to C8 using two packed columns

inactive
Buy Now
Organization: DS
Publication Date: 4 October 2001
Status: inactive
Page Count: 26
ICS Code (Natural gas): 75.060
scope:

This part of ISO 6974 describes a gas chromatographic method for the quantitative determination of the content of helium, hydrogen, oxygen, nitrogen, carbon dioxide and C1 to C8 hydrocarbons in natural gas samples using two packed columns. This method is applicable to determinations made in on-line processes or in the laboratory.

Document History

December 3, 2018
Natural gas – Determination of composition and associated uncertainty by gas chromatography – Part 3: Precision and bias (ISO 6974-3:2018)
This document describes the precision that can be expected from the gas chromatographic method that is set up in accordance with ISO 6974-1. The stated precision provides values for the magnitude of...
DS/EN ISO 6974-3
October 4, 2001
Natural gas – Determination of composition with defined uncertainty by gas chromatography – Part 3: Determination of hydrogen, helium, oxygen, nitrogen, carbon dioxide and hydrocarbons up to C8 using two packed columns
This part of ISO 6974 describes a gas chromatographic method for the quantitative determination of the content of helium, hydrogen, oxygen, nitrogen, carbon dioxide and C1 to C8 hydrocarbons in...
Advertisement