DS/EN 300468 V1.4.1
Digital Video Broadcasting (DVB); Specification for Service Information (SI) in DVB systems
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | inactive |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
The present document specifies the Service Information (SI) data which forms a part of DVB bitstreams, in order that the user can be provided with information to assist in selection of services and/or events within the bitstream, and so that the Integrated Receiver Decoder (IRD) can automatically configure itself for the selected service. SI data for automatic configuration is mostly specified within ISO/IEC 13818-1 [1] as Program Specific Information (PSI).
Document History