DS/IEC 68-2-29
Basic environmental testing procedures - Part 2: Tests - Test Eb: Bump
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
scope:
The object of the test is to determine the suitability of co mponents and equipments for applications where they are subj ected to prolonged bumping and/or assess their structural in tegrity. Applicable primarily to unpackaged specimens and it ems in their transport case when the latter may be considere d as part of the specimen itself
Document History
January 29, 1988
Basic environmental testing procedures - Part 2: Tests - Test Eb and guidance: Bump
This standard provides a standard procedure for determining the abolity of a speciment of withstand specified severities of bump.
DS/IEC 68-2-29
Basic environmental testing procedures - Part 2: Tests - Test Eb: Bump
The object of the test is to determine the suitability of co mponents and equipments for applications where they are subj ected to prolonged bumping and/or assess their structural in tegrity....