DLA - FF-B-187/11 CANC NOTICE 1
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES, CONE BACK FACE RIB GROUND ON THE OUTER DIAMETER FOR SEALING PURPOSES, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASWE)
inactive, Most Current
| Organization: | DLA |
| Publication Date: | 31 August 2001 |
| Status: | inactive |
| Page Count: | 1 |
Document History
FF-B-187/11 CANC NOTICE 1
August 31, 2001
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES, CONE BACK FACE RIB GROUND ON THE OUTER DIAMETER FOR SEALING PURPOSES, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASWE)
A description is not available for this item.
September 10, 1993
BEARING, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES, CONE BACK FACE RIB GROUND ON THE OUTER DIAMETER FOR SEALING PURPOSES, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASWE)
This specification is approved by the Adminstrator, Federal Supply Service, General Services Adminstration, for the use of all Federal Agencies.
The complete requirements for procuring the bearings...