ASTM International - ASTM D4969-02

Standard Specification for Polytetrafluoroethylene—(PTFE) Coated Glass Fabric

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2002
Status: inactive
Page Count: 4
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less.

1.2 The PTFE-coated glass fabric is for electrical, chemical, and mechanical uses.

1.3 The PTFE-coated glass fabric of this specification does not pertain to structural fabric, single-sided PTFE coatings, or materials used for laminates.

1.4 The values stated in SI units as detailed in IEEE/ASTM SI-10.

Note 1-There is no ISO standard that covers information included in this specification. A few of these test methods are mentioned in ISO 12086-2: 1995.

Document History

May 1, 2022
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
September 1, 2017
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
April 1, 2012
Standard Specification for Polytetrafluoroethylene–(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
March 1, 2007
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a specified maximum nominal thickness. It does not pertain to structural fabric, single-sided PTFE...
ASTM D4969-02
December 10, 2002
Standard Specification for Polytetrafluoroethylene—(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less. 1.2 The PTFE-coated glass fabric is for...
November 10, 1997
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
1.1 This specification covers glass fabric coated on both sides with PTFE. 1.2 The PTFE-coated glass fabric is for electrical, chemical, and mechanical uses. 1.3 The PTFE-coated glass fabric of...
Advertisement