DLA - MIL-R-3080B

RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 24 May 1957
Status: inactive
Page Count: 9
scope:

This specification covers current-regulating resistors consisting of a conductor or group of conductors, hermetically sealed in an envelope containing a suitable gas coolant under pressure, whose current or currents remain substantially constant over a given range of voltage.

The type designation shall be in the following form and as specified (see 3.1 and 6.2):

Resistors covered by this specification are identified by the two-letter symbol "TJ".

The nominal current in milliamperes is designated by a three-digit number; the first two digits are the first two figures of the current and the third digit indicates the number of zeros to follow. When the nominal current is less than 10 milliamperes (ma), the first digit indicating the current is a zero. For example, 123 designates 12,000 ma and 090 designates 9 ma.

The approximate threshold voltage of the current-regulating resistor is designated by a letter in accordance with table I. Threshold voltage is defined as the minimum voltage drop at which regulation is effective within the current limits specified. TABLE I. Voltage

Letter Letter Letter designation Voltage designation Voltage designation Voltage --------------------------------------------------------------------------------------- A ................... 0.18 H ................... 2.0 P ................... 16.0 B ................... .25 J ................... 2.8 R ................... 22.0 C ................... .35 K ................... 4.0 T ................... 32.0 D ................... .5 L ................... 5.5 U .................. 45.0 E ................... .7 M ................... 8.0 V .................. 63.0 F ................... 1.0 N ................... 11.0 W .................. 90.0 G ................... 1.4

The serial order of assignment within the specific group designated by the symbols for current and voltage, is designated by a two-digit number. When the assignment number is less than ten, the first digit shall be a zero.

intended Use:

Current-regulating resistors (ballast tubes) covered by this specification are intended or use in compatible electrical circuits where a relatively constant level of current passed by the resistor... View More

Document History

June 7, 2000
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 31, 1998
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 26, 1993
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 24, 1970
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 24, 1970
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 10, 1964
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 24, 1957
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-R-3080B
May 24, 1957
RESISTORS, CURRENT-REGULATING (BALLAST TUBES), GENERAL SPECIFICATION FOR
This specification covers current-regulating resistors consisting of a conductor or group of conductors, hermetically sealed in an envelope containing a suitable gas coolant under pressure, whose...

References

Advertisement