NPFC - A-A-3164
SYNTHETIC LACQUER, CAMOUFLAGE, EXTERIOR, VOC COMPLIANT
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 20 August 1998 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This description covers a lusterless (flat) and semigloss synthetic resin lacquer for application onto lacquer resistant primer or recoating prepared metal surfaces. Not for use on bare metal, without a primer undercoat. Provides a rapid tack free and dry hard condition at temperatures lower than curing type resins.
Document History
April 18, 2007
SYNTHETIC LACQUER, CAMOUFLAGE, EXTERIOR, VOC COMPLIANT
This description covers a lusterless (flat) and semigloss synthetic resin lacquer for application onto lacquer resistant primer or recoating prepared metal surfaces. Not for use on bare metal without...
October 6, 2004
SYNTHETIC LACQUER, CAMOUFLAGE, EXTERIOR, VOC COMPLIANT
A description is not available for this item.
A-A-3164
August 20, 1998
SYNTHETIC LACQUER, CAMOUFLAGE, EXTERIOR, VOC COMPLIANT
This description covers a lusterless (flat) and semigloss synthetic resin lacquer for application onto lacquer resistant primer or recoating prepared metal surfaces. Not for use on bare metal,...