ETSI - PRI-ETS 300 674

Radio Equipment and Systems (RES); Road Transport and Traffic Telematics (RTTT); Technical Characteristics and Test Methods for Data Transmission Equipment Operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) Band

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 62
scope:

This Interim European Telecommunication Standard (I-ETS) applies to 5,8 GHz Shord Range Devices (SRDs) for use in Road Transport Traffic AND tELEMATICE (RTTT) whose protocol is defined in CEN TC 278 [2]:

- with an Radio Frequency (RF) output connection and specified antenna or with an integral antenna;

- for data transmission only;

- operating on radio frequencies in the 5 725 - 5 875 GHz Industrial, Scientific and Medical (ISM) ban, with power levels up to 2 watts eirp as defined in the CEPT Recommendation T/R 22-04 [3].

It covers the minimum characteristics considered necessary in order to make the best use of the avaliable frequencies. It does not necessarily include all the characteristics which may be required by a user, not does it necessarily represent the optimum performance achievable.

This I-ETS is based upon CEPT Recommendation T/R 22-04 [3] and ERC decision ERC/DEC/(92)02 [4]. It is a specific standard covering various RTTT applications.

This I-ETS covers Road Side Units (fixed stations) and On Board Units (mobile stations) which covers both transceivers and transponders. For certain measurements the transponders shoud be measured together with the whole interrogating system.

This I-ETS includes specification for methods of measurement for equipment f

Document History

February 1, 1999
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Road Transport and Traffic Telematics (RTTT); Technical Characteristics and Test Methods for Dedicated Short Range Communication (DSRC) Transmission Equipment(500 kbit/s / 250 kbit/s) Operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) Band
A description is not available for this item.
November 1, 1998
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Road Transport and Traffic Telematics (RTTT); Technical Characteristics and Test Methods for Dedicated Short Range Communication (DSRC) Transmission Equipment(500 kbit/s / 250 kbit/s) Operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) Band
The present document specifies radio parameters which are necessary for the efficient use of the radio spectrum and for the purpose of type approval. This includes methods of measurements for...
November 1, 1997
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Road Transport and Traffic Telematics (RTTT); Technical Characteristics and Test Methods for Data Transmission Equipment Operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) Band
The present document specifies radio parameters which are necessary for the efficient use of the radio spectrum and for the purpose of type approval. This includes methods of measurements for...
January 1, 1996
Radio Equipment and Systems (RES); Road Transport and Traffic Telematics (RTTT); Technical Characteristics and Test Methods for Data Transmission Equipment Operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) Band
This Interim European Telecommunication Standard (I-ETS) applies_to 5,8 GHz Short Range Devices (SRDs) for use in Road Transport Traffic and Telematics (RTTT) whose protocol is defined by CEN TC 278...
PRI-ETS 300 674
January 1, 1995
Radio Equipment and Systems (RES); Road Transport and Traffic Telematics (RTTT); Technical Characteristics and Test Methods for Data Transmission Equipment Operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) Band
This Interim European Telecommunication Standard (I-ETS) applies to 5,8 GHz Shord Range Devices (SRDs) for use in Road Transport Traffic AND tELEMATICE (RTTT) whose protocol is defined in CEN TC 278...

References

Advertisement