IEC 61061-1
Non-impregnated densified laminated wood for electrical purposes – Part 1: Definitions, designation and general requirements
| Organization: | IEC |
| Publication Date: | 1 October 2006 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 61061 includes the definitions required for the understanding of all three parts of the standard, the designation of the material types and the general requirements applicable to non-impregnated densified laminated wood for electrical purposes.
This specification is intended to cover only sheets and rings of nominal thicknesses between 6 mm and 100 mm, inclusive.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History