FORD WSS-M4D595-A2

POLYAMIDE 6 (PA6) 40% GLASS FIBER REINFORCED, MOLDING COMPOUND, EXTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 10 March 1995
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a 40 % glass fiber reinforced, UV stabilized, and impact modified molding compound based on a polyamide 6.

Document History

January 27, 2015
POLYAMIDE 6 (PA 6), 40% GLASS FIBER REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40% glass fiber reinforced, UV stabilized, and impact modified molding compound based on a polyamide 6.
September 13, 2005
POLYAMIDE 6 (PA6), 40% GLASS FIBER REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 40% glass fiber reinforced, UV stabilized, and impact modified molding compound based on a polyamide 6.
FORD WSS-M4D595-A2
March 10, 1995
POLYAMIDE 6 (PA6) 40% GLASS FIBER REINFORCED, MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a 40 % glass fiber reinforced, UV stabilized, and impact modified molding compound based on a polyamide 6.

References

Advertisement