DS/ETS 300394-5-1 Ed.1
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 5: Security; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma specification
active, Most Current
| Organization: | DS |
| Publication Date: | 23 December 1999 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8], ETS 300 406 [3], and in ETR 212 [9] for the following standards:
Document History
DS/ETS 300394-5-1 Ed.1
December 23, 1999
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 5: Security; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma specification
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma in compliance with the relevant requirements, and in accordance with the...