DS/EN 1186-14
Materials and articles in contact with foodstuffs - Plastics - Part 14: Test methods for 'substitute tests' for overall migration from plastics intended to come into contact with fatty foodstuffs using test media iso-octane and 95% ethanol
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 7 November 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This standard specifies test methods for 'substitute tests' performed with volatile test media, iso-octane and 95 % v/v aqueous ethanol, for the determination of overall migration from plastics intended to come into contact with fatty foodstuffs at all temperatures and for any period of time.
Document History
DS/EN 1186-14
November 7, 2002
Materials and articles in contact with foodstuffs - Plastics - Part 14: Test methods for 'substitute tests' for overall migration from plastics intended to come into contact with fatty foodstuffs using test media iso-octane and 95% ethanol
This standard specifies test methods for 'substitute tests' performed with volatile test media, iso-octane and 95 % v/v aqueous ethanol, for the determination of overall migration from plastics...
Materials and articles in contact with foodstuffs - Plastics - Part 14: Test methods for 'substitute tests' for overall migration from plastics intended to come into contact with fatty foodstuffs using test media iso-octane and 95 % ethanol
This European Standard describes test methods for 'substitute tests' performed with volatile test media, iso-octane and 95 % v/v aqueous ethanol, for the determination of overall migration from...