DS/EN 278

Rubber materials for diaphragms in domestic appliances using combustible gases up to 200 mbar

inactive, Most Current
Organization: DS
Publication Date: 9 July 1991
Status: inactive
ICS Code (Rubber): 83.060
scope:

The standard specifies requirements and tests for rubber mat erials for diaphragms used in domestic gas applicances of al l categories, and auxiliary equipment mounted on or intended to be mounted on such appliances, in contact with combustib le gases, up to 200 mbar.

Document History

DS/EN 278
July 9, 1991
Rubber materials for diaphragms in domestic appliances using combustible gases up to 200 mbar
The standard specifies requirements and tests for rubber mat erials for diaphragms used in domestic gas applicances of al l categories, and auxiliary equipment mounted on or intended to be mounted on...
Advertisement