ETSI - PRETS 300 804-1

Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Data Link Layer (DLL); Part 1: Test Suite Structure and Test Purposes (TSS & TP)

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 27
scope:

This European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes specification for the Data Link Layer (DLL) of the Private Integrated Services Network (PISN), Inter-exchange signalling protocol.

The objective of this Test Suite Structure and Test Purposes specification is to provide conformance tests which give a high probability of inter-operability of the Data Link Layer (DLL). The Test Suite Structure and Test Purposes specification covers the procedures described in ETS 300 402-2 [1] annex H.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) is used as basis for the test methodology.

This Test Suite Structure and Test Purposes specification standard is applicable for use in symmetrical application between two PINXs and is also applicable to equipment when used in certain scenarios that provide a continuous bit stream channel between two PINXs, and will be referenced from the standard which specifies the scenarios concerned.

Test Suite Structure and Test Purposes specifications for the Network Layer are provided in other parts of the Private Integrated Services Network (PISN), Inter-exchange signalling protocol standards.

Document History

February 1, 1998
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Data Link Layer (DLL); Part 1: Test Suite Structure and Test Purposes (TSS&TP)
A description is not available for this item.
November 1, 1997
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Data Link Layer (DLL); Part 1: Test Suite Structure and Test Purposes (TSS & TP)
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TPs) specification for the Data Link Layer (DLL) of the Private Integrated Services Network...
PRETS 300 804-1
January 1, 1996
Private Integrated Services Network (PISN); Inter-Exchange Signalling Protocol; Circuit Mode Basic Services; Data Link Layer (DLL); Part 1: Test Suite Structure and Test Purposes (TSS & TP)
This European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes specification for the Data Link Layer (DLL) of the Private Integrated Services Network (PISN),...

References

Advertisement