ARMY - NNN-M-560

MORTAR AND PESTLE

inactive
Organization: ARMY
Publication Date: 26 October 1962
Status: inactive
Page Count: 9
scope:

The mortars and pestles covered by this specification shall be used for pharmaceutical, dental, and general laboratory use. Rubber tipped pestles are for soil testing use.

Mortars and pestles shall be furnished in the following types, classes, styles, and sizes or capacities, as specified (see 6.2).

Type I-Porcelain. Class A-Glazed outside. Class B-Unglazed (Wedge- wood). Type II-Glass. Class A-Regular. Class B-Dental. Style 1-With inside mound. Style 2-Without inside mound. Type III-Mullite. Type IV-Cast iron.

Type I, class A-capacity 60, 90, 135, 275, 400, 750, 1900, 4000 milliliters.

Type I, class B-capacity 60, 100, 150, 165, 300, 415, 770, 1185, 1650, 2840, 4730 milliliters. Type II, class A-capacity 2, 4, 8, 16, 32 ounces. Type III-size 1, 2, 3, 4, 5, 6, 7.

Type V-Wood, rubber tipped.

intended Use:

Mortars and pestles purchased under this specification are for pharmaceutical, dental, and general laboratory use. Rubber tipped pestles are for soil testing use.

Document History

November 6, 2000
MORTAR AND PESTLE
A description is not available for this item.
NNN-M-560
October 26, 1962
MORTAR AND PESTLE
The mortars and pestles covered by this specification shall be used for pharmaceutical, dental, and general laboratory use. Rubber tipped pestles are for soil testing use. Mortars and pestles shall...

References

Advertisement