DS/EN 300379-1 V1.2.1

Telecommunications Management Network (TMN); Q3 interface at the Local Exchange (LE) for fault and performance management of V5 interfaces and associated customer profiles; Part 1: Q3 interface specification

active, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

The present document specifies the Q3 interface between a Local Exchange (LE) and the Telecommunications Management Network (TMN) for the support of Fault and Performance Management functions for V5 interfaces, as described in EN 300 324-1 [2] and EN 300 347-1 [3], and their associated customer profiles. The management of transmission, media and services which are not related to V5 interfaces is outside the scope of the present document, as is the management of equipment. The present document includes the logging of faults and related functions.

Document History

DS/EN 300379-1 V1.2.1
July 15, 2000
Telecommunications Management Network (TMN); Q3 interface at the Local Exchange (LE) for fault and performance management of V5 interfaces and associated customer profiles; Part 1: Q3 interface specification
The present document specifies the Q3 interface between a Local Exchange (LE) and the Telecommunications Management Network (TMN) for the support of Fault and Performance Management functions for V5...

References

Advertisement