ASD-STAN - PREN 4321
Aerospace Series Bolts, Double Hexagon Head with Lockwire Holes, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718), Silver Plated Classification: 1 550 MPa (at Ambient Temperature) / 650 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page Count: | 7 |
Document History
PREN 4321
January 1, 1999
Aerospace Series Bolts, Double Hexagon Head with Lockwire Holes, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718), Silver Plated Classification: 1 550 MPa (at Ambient Temperature) / 650 Degrees C
A description is not available for this item.