ETSI - TS 102 147-2-2

Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence layer Part 2: UNI Service Specific Convergence Sublayer (SSCS) Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification

inactive
Organization: ETSI
Publication Date: 1 November 2002
Status: inactive
Page Count: 10
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the TS 102 115-2 [2].

The objective of the present document is to provide a basis for conformance tests for HIPERACCESS equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERACCESS equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (ETS 300 406 [3]) are used as a basis for the test methodology.

Document History

April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
A description is not available for this item.
TS 102 147-2-2
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence layer Part 2: UNI Service Specific Convergence Sublayer (SSCS) Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the TS 102 115-2 [2]. The objective of the present document is to provide a basis for conformance tests...

References

Advertisement