DS/ETS 300926

Digital cellular telecommunications system (Phase 2+); Voice Broadcast Service (VBS) - Stage 1 (GSM 02.69 version 5.2.1 Release 1996)

inactive, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: inactive
scope:

This European Telecommunication Standard (ETS) specifies the stage one description of the Voice Broadcast Service (VBS) which allows the distribution of speech (or other signals which can be transmitted via the speech codec), generated by a service subscriber, into a predefined geographical area to all or a group of service subscribers located in this area. The Voice Broadcast Service (VBS) is applicable to all mobile stations in a certain network and area which have the technical capability and the respective subscription to receive a VBS call.

Document History

DS/ETS 300926
July 8, 1999
Digital cellular telecommunications system (Phase 2+); Voice Broadcast Service (VBS) - Stage 1 (GSM 02.69 version 5.2.1 Release 1996)
This European Telecommunication Standard (ETS) specifies the stage one description of the Voice Broadcast Service (VBS) which allows the distribution of speech (or other signals which can be...
December 1, 1997
Digital cellular telecommunications system (Phase 2+) - Voice Broadcast Service (VBS) - Stage 1 (GSM 02.69 version 5.1.3)
This European Telecommunication Standard (ETS) specifies the stage one description of the Voice Broadcast Service (VBS) which allows the distribution of speech (or other signals which can be...
August 4, 1997
Digital cellular telecommunications system (Phase 2+) - Voice Broadcast Service (VBS) - Stage 1 (GSM 02.69 version 5.1.1)
This European Telecommunication Standard (ETS) specifies the stage one description of the Voice Broadcast Service (VBS) which allows the distribution of speech (or other signals which can be...
Advertisement