FORD WSK-M11P49-A

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING

inactive
Buy Now
Organization: FORD
Publication Date: 4 January 1993
Status: inactive
Page Count: 5
scope:

1. SCOPE

This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are protected by either release paper or polymer liner. The tapes may be used in combination with a suitable primer which would be specified separately on the Engineering drawing.

Document History

July 16, 2009
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are...
FORD WSK-M11P49-A
January 4, 1993
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...

References

Advertisement