FORD - ESE-M8G173-A5
GASKET, CELLULOSE - NITRILE RUBBER COATED - MEDIUM COMPRESSIBILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 2 November 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to compensate for very small defects in the flange surfaces such as nicks and scratches. The coating must be unbroken and continuous.
Document History
May 7, 2012
GASKET, CELLULOSE - NITRILE RUBBER COATED - MEDIUM COMPRESSIBILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to compensate...
ESE-M8G173-A5
November 2, 2006
GASKET, CELLULOSE - NITRILE RUBBER COATED - MEDIUM COMPRESSIBILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to compensate...
November 8, 2000
GASKET, CELLULOSE - NITRILE RUBBER COATED - MEDIUM COMPRESSIBILITY
1. SCOPE The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to...
November 14, 1985
GASKET, CELLULOSE - NITRILE RUBBER COATED - MEDIUM COMPRESSIBILITY
1. SCOPE The materials defined by these specifications consist of cellulose fibers bonded with synthetic rubber and coated with a film of nitrile rubber. The rubber is added to the base material to...