CEN - EN 2413

Aerospace Series - Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 January 1995
Status: active
Page Count: 13
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 2413
January 1, 1995
Aerospace Series - Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement