DS/CEN/TS 15365
Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold end method
| Organization: | DS |
| Publication Date: | 31 March 2006 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under test conditions that prevent changes to the material as a result of chemical reaction with the test environment. This document applies to continuous ceramic filaments taken from tows, yarns, braids and knittings, which have strains to fracture less than or equal to 5 %.
Document History