SNV - SN EN 14511-4

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements

inactive
Organization: SNV
Publication Date: 1 June 2004
Status: inactive
Page Count: 16
ICS Code (Ventilators. Fans. Air-conditioners): 23.120

Document History

September 1, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 4: Requirements
This document specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media,...
October 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Operating requirements, marking and instructions
The scope of EN 14511-1 is applicable. This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either air,...
January 1, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
The scope of EN 14511-1:2011 is applicable. This European Standard specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either air, water...
SN EN 14511-4
June 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
A description is not available for this item.
Advertisement