DLA - SMD-5962-89647

MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 January 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

(Unless otherwise specified, TA = +25°C)

Positive supply voltage (+VS) . . . . . . . . . . . . . . +18 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . . −18 V dc Differential input voltage . . . . . . . . . . . . . . . ±6.0 V dc Input common mode voltage . . . . . . . . . . . . . . . . ±VS Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Power dissipation (PD) 1/ . . . . . . . . . . . . . . . . 1.1 W Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJC) . . . . . . 110°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C

Positive supply voltage range (+VS) . . . . . . . . . . . +4.5 V dc to +15 V dc Negative supply voltage range (−VS) . . . . . . . . . . . −4.5 V dc to −15 V dc Common mode input voltage (VCM) . . . . . . . . . . . . . ±12 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 13, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
July 21, 2015
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 18, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 28, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89647
January 19, 1993
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement