IEC 60998-2-3
Connecting Devices for Low Voltage Circuits for Household and Similar Purposes Part 2-3: Particular Requirements for Connecting Devices as Separate Entities with Insulation Piercing Clamping Units
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 39 |
Document History
November 1, 2006
Connecting devices for low-voltage circuits for household and similar purposes – Part 2-3: Particular requirements for connecting devices as separate entities with insulation-piercing clamping units CORRIGENDUM 1
This part of IEC 60998 applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC 60228 or IEC 60344) rigid (solid or...
December 1, 2002
Connecting devices for low-voltage circuits for household and similar purposes – Part 2-3: Particular requirements for connecting devices as separate entities with insulation-piercing clamping units
This part of IEC 60998 applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC 60228 or IEC 60344) rigid (solid or...
IEC 60998-2-3
January 1, 1991
Connecting Devices for Low Voltage Circuits for Household and Similar Purposes Part 2-3: Particular Requirements for Connecting Devices as Separate Entities with Insulation Piercing Clamping Units
A description is not available for this item.