DLA - SMD-5962-90750
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, OCTAL BUS TRANSCEIVER WITH INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 October 1990 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the complete Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54BCT620A Octal bus transceivers with inverting outputs
The device class designator shall be a single letter identifying the product assurance level (see 6.7 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes O and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range: I/O ports - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Excluding I/O ports - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Voltage applied to any output in the high state - - - - - −0.5 V dc to VCC Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Input clamp current (IIC)- - - - - - - - - - - - - - - - - −30 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - 673 mW 2/
Supply voltage range (VCC) - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - 0.8 V dc Maximum high-level output current (IOH): Any A- - - - - - - - - - - - - - - - - - - - - - - - - - −3 mA Any B- - - - - - - - - - - - - - - - - - - - - - - - - - −12 mA Maximum low-level output current (IOL): Any A- - - - - - - - - - - - - - - - - - - - - - - - - - +20 mA Any B- - - - - - - - - - - - - - - - - - - - - - - - - - +48 mA Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - - - - XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History